Alpha & Omega Semiconductor, Ltd. Power Drivers - Modules - AOZ5039QI AOZ5039QI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861228-AOZ5039QI Features: Power Driver Module MOSFET 1 Phase 50 A 31-PowerVFQFN Module Package: Reel - TR Package: 31-PowerVFQFN Module Mounting: Surface Mount Family Name: AOZ5039 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861228-AOZ5039QI Features: Power Driver Module MOSFET 1 Phase 50 A 31-PowerVFQFN Module Package: Reel - TR Package: 31-PowerVFQFN Module Mounting: Surface Mount Family Name: AOZ5039 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - AOZ5039QI - 861228-AOZ5039QI - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - AOZ5039QI
861228-AOZ5039QI
Power Drivers - Modules - AOZ5039QI 861228-AOZ5039QI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861228-AOZ5039QI Features: Power Driver Module MOSFET 1 Phase 50 A 31-PowerVFQFN Module Package: Reel - TR Package: 31-PowerVFQFN Module Mounting: Surface Mount Family Name: AOZ5039 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861228-AOZ5039QI
Features: Power Driver Module MOSFET 1 Phase 50 A 31-PowerVFQFN Module
Package: Reel - TR
Package: 31-PowerVFQFN Module
Mounting: Surface Mount
Family Name: AOZ5039
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 861228-AOZ5039QI
Product Name Power Drivers - Modules - AOZ5039QI
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Full, Half-Bridge (H Bridge) Drivers - 863-1557-2-ND - DigiKey
Specs
Supply Voltage 2 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "8-TFSOJ (0.069"", 1.75mm Width)"
View Details
3 suppliers
Clock Buffers, Drivers - CDC204N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details