Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Power Driver Modules AOZ5016QI

Description
Win Source Part Number: 1139500-AOZ5016QI Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 55 A Package / Case: 31-PowerVFQFN Module ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOZ5016QIDKR,785 -AOZ5016QITR,785-AOZ 5016QICT Base Product Number: AOZ5016
Request a Quote
Description
Win Source Part Number: 1139500-AOZ5016QI Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 55 A Package / Case: 31-PowerVFQFN Module ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOZ5016QIDKR,785 -AOZ5016QITR,785-AOZ 5016QICT Base Product Number: AOZ5016
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1139500-AOZ5016QI - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1139500-AOZ5016QI
Discrete Semiconductor Products - Power Driver Modules 1139500-AOZ5016QI
Win Source Part Number: 1139500-AOZ5016QI Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 55 A Package / Case: 31-PowerVFQFN Module ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOZ5016QIDKR,785 -AOZ5016QITR,785-AOZ 5016QICT Base Product Number: AOZ5016

Win Source Part Number: 1139500-AOZ5016QI
Category: Discrete Semiconductor Products>Power Driver Modules
Type: MOSFET
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: 1 Phase
Current: 55 A
Package / Case: 31-PowerVFQFN Module
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOZ5016QIDKR,785-AOZ5016QITR,785-AOZ5016QICT
Base Product Number: AOZ5016

Buy Now
Discrete Semiconductor Products - Power Driver Modules - AOZ5016QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Power Driver Modules
AOZ5016QI
Discrete Semiconductor Products - Power Driver Modules AOZ5016QI
Discrete Semiconductor Products - Power Driver Modules

Discrete Semiconductor Products - Power Driver Modules

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number 1139500-AOZ5016QI AOZ5016QI
Product Name Discrete Semiconductor Products - Power Driver Modules Discrete Semiconductor Products - Power Driver Modules
Package Type 31-PowerVFQFN Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD11442-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details