Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ5007QI AOZ5007QI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017388-AOZ5007QI Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 200kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-QFN (6x6) Purpose: Step-Down Maximum Input Voltage: 25V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017388-AOZ5007QI Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 200kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-QFN (6x6) Purpose: Step-Down Maximum Input Voltage: 25V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ5007QI - 1017388-AOZ5007QI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ5007QI
1017388-AOZ5007QI
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ5007QI 1017388-AOZ5007QI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017388-AOZ5007QI Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 200kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 50A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-QFN (6x6) Purpose: Step-Down Maximum Input Voltage: 25V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017388-AOZ5007QI
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Buck
Frequency - Switching: 200kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 50A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 25V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ5007QI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ5007QI
Voltage Regulators - DC DC Switching Regulators AOZ5007QI
Buck Switching Regulator IC Positive 1 Output 50A 40-WFQFN Exposed Pad

Buck Switching Regulator IC Positive 1 Output 50A 40-WFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ5007QI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ5007QI
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ5007QI
IC REG BUCK 50A 40QFN

IC REG BUCK 50A 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1017388-AOZ5007QI AOZ5007QI AOZ5007QI
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ5007QI Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Package Type Other; 40-QFN (6x6) Other; 40-WFQFN Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC DC Switching Controllers - 5962-9451305MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8228G-00CRT - 1029192-CHL8228G-00CRT - Win Source Electronics
Specs
Package Type Other; 40-QFN (6x6)
Special Features Multiple Outputs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers