Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 102063-AOZ5006QI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 35A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 4.5V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 35A 40QFN
Buck Switching Regulator IC Positive Adjustable 4.5V 1 Output 35A 40-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 35A 40QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 102063-AOZ5006QI | AOZ5006QI | AOZ5006QI | AOZ5006QI |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ5006QI | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 40-QFN (6x6) | Other; 40-WFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |