Alpha & Omega Semiconductor, Ltd. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators AOZ3112DI

Description
Win Source Part Number: 1008467-AOZ3112DI Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel (TR) Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ3112
Request a Quote Datasheet
Description
Win Source Part Number: 1008467-AOZ3112DI Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel (TR) Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ3112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1008467-AOZ3112DI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1008467-AOZ3112DI
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1008467-AOZ3112DI
Win Source Part Number: 1008467-AOZ3112DI Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel (TR) Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ3112

Win Source Part Number: 1008467-AOZ3112DI
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOZ3112

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ3112DI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ3112DI
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ3112DI
IC REG BUCK SYNC 3A SOFT-START

IC REG BUCK SYNC 3A SOFT-START

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AOZ3112DI
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AOZ3112DI
IC REG BUCK SYNC 3A SOFT-START

IC REG BUCK SYNC 3A SOFT-START

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AOZ3112DI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ3112DI
Voltage Regulators - DC DC Switching Regulators AOZ3112DI
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1008467-AOZ3112DI AOZ3112DI AOZ3112DI AOZ3112DI
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers
Specs
Package Type Other; Tube
fsw 106 kHz
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADM1051AJRZ-REEL7 - 860086-ADM1051AJRZ-REEL7 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DC DC Switching Controllers - 5962-8768104VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details