Alpha & Omega Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators AOZ3103DI

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AOZ3103DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AOZ3103DI-ND
Voltage Regulators - DC DC Switching Regulators AOZ3103DI-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SMD, Flat Lead Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3103DI - 1017387-AOZ3103DI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3103DI
1017387-AOZ3103DI
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3103DI 1017387-AOZ3103DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017387-AOZ3103DI Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 15.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017387-AOZ3103DI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ3103DI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ3103DI
Voltage Regulators - DC DC Switching Regulators AOZ3103DI
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SMD, Flat Lead Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AOZ3103DI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AOZ3103DI
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AOZ3103DI
IC REG BUCK ADJUSTABLE 3A 8DFN

IC REG BUCK ADJUSTABLE 3A 8DFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ3103DI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ3103DI
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ3103DI
IC REG BUCK ADJUSTABLE 3A 8DFN

IC REG BUCK ADJUSTABLE 3A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AOZ3103DI-ND 1017387-AOZ3103DI AOZ3103DI AOZ3103DI AOZ3103DI
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3103DI Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 8-SMD, Flat Leads Exposed Pad Other; 8-DFN (3x3) Other; 8-SMD, Flat Lead Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 15.3 volts 0.8000 volts 0.8000 to 15.3 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Switching Regulators - 7513005P - RS Components, Ltd.
Specs
IOUT 1.2 amps
Efficiency 90 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676TJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers