Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3049PI AOZ3049PI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861225-AOZ3049PI Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861225-AOZ3049PI Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3049PI - 861225-AOZ3049PI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3049PI
861225-AOZ3049PI
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3049PI 861225-AOZ3049PI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861225-AOZ3049PI Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861225-AOZ3049PI
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now
Voltage Regulators - DC DC Switching Regulators - AOZ3049PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ3049PI
Voltage Regulators - DC DC Switching Regulators AOZ3049PI
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ3049PI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ3049PI
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ3049PI
IC REGULATOR BUCK SOIC

IC REGULATOR BUCK SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861225-AOZ3049PI AOZ3049PI AOZ3049PI
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3049PI Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20123QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
PFC (Power Factor Correction) - ICE2PCS01GXUMA1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
VIN 11 to 25 volts
fsw 50 kHz
View Details
2 suppliers
Switching Regulators - 7863176 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; Lfcsp
View Details