Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017386-AOZ3048PI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO Exposed Pad
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 13.5V
Minimum Input Voltage: 7.5V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 5A 8SO
IC REG BUCK ADJUSTABLE 5A 8SO
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1017386-AOZ3048PI | AOZ3048PI | AOZ3048PI | AOZ3048PI |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3048PI | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-SO Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |