Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3047PI AOZ3047PI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861224-AOZ3047PI Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861224-AOZ3047PI Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3047PI - 861224-AOZ3047PI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3047PI
861224-AOZ3047PI
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3047PI 861224-AOZ3047PI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861224-AOZ3047PI Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861224-AOZ3047PI
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ3047PI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ3047PI
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ3047PI
IC REG BUCK ADJ 8SOIC

IC REG BUCK ADJ 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ3047PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ3047PI
Voltage Regulators - DC DC Switching Regulators AOZ3047PI
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861224-AOZ3047PI AOZ3047PI AOZ3047PI
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3047PI PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8325A-19CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details