Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861223-AOZ3029DI
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Switching Regulator IC Output
IC REGULATOR BUCK DFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 861223-AOZ3029DI | AOZ3029DI | AOZ3029DI |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3029DI | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR |