The AOZ3015AI is a synchronous buck regulator designed for high efficiency and ease of use, capable of delivering up to 3 A of continuous output current. It operates within an input voltage range of 4.5 V to 18 V and allows for an adjustable output voltage down to 0.8 V. The device features a 65 m,Ѷ internal high-side switch and a 30 m,Ѷ internal low-side switch, achieving efficiencies of up to 95%. This regulator includes several protective features such as cycle-by-cycle current limit, short-circuit protection, and thermal shutdown. It operates at a switching frequency of 500 kHz and incorporates an internal soft start mechanism. The AOZ3015AI is housed in a compact SO-8 package and is rated for operation in ambient temperatures from -40 °C to +85 °C. Typical applications include point of load DC/DC converters, LCD TVs, set-top boxes, and DVD/Blu-ray players. However, it is noted that this part is not recommended for new designs.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017383-AOZ3015AI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO Exposed Pad
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 3A 8SO
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1017383-AOZ3015AI | AOZ3015AI-ND | AOZ3015AI | AOZ3015AI | AOZ3015AI |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3015AI | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-SO Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |