The AOZ3013PI is a 3 A synchronous buck regulator with an exposed pad SO-8 package, designed for point-of-load DC/DC conversion in applications such as LCD TVs, set-top boxes, and cable modems. It operates from a 4.5 V to 18 V input voltage range and delivers up to 3 A continuous output current with an adjustable output down to 0.8 V. The device integrates a 65 mΩ high-side switch and a 36 mΩ low-side switch, operates at a fixed 500 kHz PWM frequency, and includes cycle-by-cycle current limit, thermal shutdown, and pre-bias start-up protection. It is rated for operation from -40 °C to +85 °C ambient temperature with a junction temperature limit of +150 °C and a package thermal resistance of 50 °C/W. The AOZ3013PI is not recommended for new designs.
IC REG BUCK ADJUSTABLE 3A 8SO Product overview: AOZ3013PI from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AOZ3013PI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-AOZ3013PI |
| Product Name | Buck 3A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 volts |
| Input Voltage | 18 volts |