IC REG BUCK ADJ 25A 28QFN
IC REG BUCK ADJ 25A 28QFN
IC REG BUCK ADJ 25A 28QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 28-PowerTFQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-AOZ2388QITR-ND | AOZ2388QI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 28-PowerTFQFN | Other; 28-PowerTFQFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 21.25 volts | 0.6000 to 21.25 volts |