Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861219-AOZ2368QI-11
Series: EZBuck™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 28-PowerTFQFN
Package: 28-PowerTFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOZ2368
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 785-1912-6, 785-1912-1, 785-1912-2
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 28-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 28-PowerTFQFN
POWER IC EZBUCK
IC REG BUCK ADJ 25A 28QFN
IC REG BUCK ADJ 25A 28QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 861219-AOZ2368QI-11 | 785-1912-2-ND | AOZ2368QI-11 | AOZ2368QI-11 | AOZ2368QI-11 | AOZ2368QI-11 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ2368QI-11 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 28-QFN (5x5) | Other; 28-PowerTFQFN | Other; 28-PowerTFQFN | Other; 28-PowerTFQFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |