IC REG BUCK 5.1V 12A 31QFN
IC REG BUCK 5.1V 12A 31QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 785-AOZ2295QI-05TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 31-PowerTFQFN |
| Special Features | Synchronous Rectification |