Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 23-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 23-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 23-PowerTFQFN
Win Source Part Number: 1115654-AOZ2264QI-11
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: EZBuck™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 15A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 20.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 23-PowerTFQFN
Supplier Device Package: 23-QFNB (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AOZ2264QI11;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1896-2,785-1896-
Base Product Number: AOZ2264
POWER IC EZBUCK
IC REG BUCK ADJ 15A 23QFNB
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 23-PowerTFQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-1896-6-ND | 1115654-AOZ2264QI-11 | AOZ2264QI-11 | AOZ2264QI-11 | AOZ2264QI-11 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 23-PowerTFQFN | Other; Tape & Reel | Other; 23-PowerTFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 20.4 volts | 0.6000 volts | 0.6000 to 20.4 volts |