12A COT EZBuck Regulator, QFN4x4B-23L, RoHS Product overview: AOZ2263QI-18 from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2263QI-18 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995198-AOZ2263QI-18
Frequency: 1 MHz
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Max Supply Voltage: 24 V
Min Supply Voltage: 2.7 V
Min Output Voltage: 800 mV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AOZ2263QI-18 | 995198-AOZ2263QI-18 |
| Product Name | 12A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - AOZ2263QI-18 |
| Output Voltage | 0.8000 volts |