Alpha & Omega Semiconductor, Ltd. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators AOZ2263QI-10

Description
Win Source Part Number: 1164175-AOZ2263QI-10 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): AOZ2263QI10; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ2263
Request a Quote Datasheet
Description
Win Source Part Number: 1164175-AOZ2263QI-10 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): AOZ2263QI10; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ2263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1164175-AOZ2263QI-10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1164175-AOZ2263QI-10
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1164175-AOZ2263QI-10
Win Source Part Number: 1164175-AOZ2263QI-10 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): AOZ2263QI10; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ2263

Win Source Part Number: 1164175-AOZ2263QI-10
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Alternative Parts (Cross-Reference): AOZ2263QI10;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOZ2263

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ2263QI-10 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ2263QI-10
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ2263QI-10
IC REG BUCK SYNC 12A 28V COT

IC REG BUCK SYNC 12A 28V COT

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ2263QI-10 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AOZ2263QI-10
Voltage Regulators - DC DC Switching Regulators AOZ2263QI-10
IC REG BUCK SYNC 12A 28V COT

IC REG BUCK SYNC 12A 28V COT

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AOZ2263QI-10
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AOZ2263QI-10
IC REG BUCK SYNC 12A 28V COT

IC REG BUCK SYNC 12A 28V COT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AOZ2263QI-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ2263QI-10
Voltage Regulators - DC DC Switching Regulators AOZ2263QI-10
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1164175-AOZ2263QI-10 AOZ2263QI-10 AOZ2263QI-10 AOZ2263QI-10 AOZ2263QI-10
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data