IC REG BUCK ADJ 8A 23QFNB
IC REG BUCK ADJ 8A 23QFNB
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 785-AOZ2261BQI-28TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 23-PowerTFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 5 volts |