IC REG BUCK ADJ 15A 30QFN
IC REG BUCK ADJ 15A 30QFN
IC REG BUCK ADJ 15A 30QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 785-AOZ22559QITR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 30-PowerTFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 21.25 volts |