Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1320727-AOZ2254EQI-3
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 23.8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 22-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 22-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 785-1879-1,785-1879-
Base Product Number: AOZ2254
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 22-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 22-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 22-PowerVFQFN
IC REG BUCK ADJ 10A 22QFN
IC REG BUCK ADJ 10A 22QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 22-PowerVFQFN
IC REG BUCK ADJ 10A 18QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320727-AOZ2254EQI-30 | 785-1879-2-ND | AOZ2254EQI-30 | AOZ2254EQI-30 | AOZ2254EQI-30 | AOZ2254EQI-30 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |