IC REG BUCK PROG 8A 22QFN
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 8A 22-PowerVFQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-AOZ2233CQI-24TR-ND | AOZ2233CQI-24 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable |
| Package Type | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.7000 to 1.16 volts | 0.7000 to 1.16 volts |