Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861210-AOZ2231CQI-21
Series: EZBuck™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 22-PowerVFQFN
Package: 22-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOZ2231
Categories: Integrated Circuits (ICs)
Case / Package: 22-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 785-AOZ2231CQI-21DKR
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 22-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 22-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 22-PowerVFQFN
I2C CONTROLLABLE 4A COT EZBUCK R
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 22-PowerVFQFN
IC REG BUCK ADJ 4A 22QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 861210-AOZ2231CQI-21 | 785-AOZ2231CQI-21CT-ND | AOZ2231CQI-21 | AOZ2231CQI-21 | AOZ2231CQI-21 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ2231CQI-21 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 22-QFN (4x4) | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |