Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ2153PQI-04 AOZ2153PQI-04

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 722183-AOZ2153PQI-04 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Supplier Device Package: 18-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 23.8V Manufacturer Package: 18-PowerWFQFN Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1MHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 28V
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 722183-AOZ2153PQI-04 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Supplier Device Package: 18-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 23.8V Manufacturer Package: 18-PowerWFQFN Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1MHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ2153PQI-04 - 722183-AOZ2153PQI-04 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ2153PQI-04
722183-AOZ2153PQI-04
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ2153PQI-04 722183-AOZ2153PQI-04
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 722183-AOZ2153PQI-04 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Supplier Device Package: 18-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 23.8V Manufacturer Package: 18-PowerWFQFN Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1MHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 28V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 722183-AOZ2153PQI-04
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Supplier Device Package: 18-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 23.8V
Manufacturer Package: 18-PowerWFQFN
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 6.5V
Voltage - Input (Maximum): 28V

Buy Now
Voltage Regulators - DC DC Switching Regulators - 785-1875-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
785-1875-2-ND
Voltage Regulators - DC DC Switching Regulators 785-1875-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 18-PowerWFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 18-PowerWFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AOZ2153PQI-04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AOZ2153PQI-04
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AOZ2153PQI-04
IC REG BUCK ADJ 8A 18QFN

IC REG BUCK ADJ 8A 18QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AOZ2153PQI-04 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ2153PQI-04
Voltage Regulators - DC DC Switching Regulators AOZ2153PQI-04
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 18-PowerWFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 18-PowerWFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ2153PQI-04 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ2153PQI-04
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ2153PQI-04
POWER IC EZBUCK

POWER IC EZBUCK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 722183-AOZ2153PQI-04 785-1875-2-ND AOZ2153PQI-04 AOZ2153PQI-04 AOZ2153PQI-04
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ2153PQI-04 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 18-PowerWFQFN Other; 18-PowerWFQFN Other; 18-PowerWFQFN
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 23.8 volts 0.8000 to 23.8 volts 0.8000 volts 0.8000 to 23.8 volts
Unlock Full Specs
to access all available technical data