Alpha & Omega Semiconductor, Ltd. Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators AOZ2152EQI-31

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: EZBuck™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: AOZ2152 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: Surface Mount 18-PowerWFQFN Supplier Device Package: 18-QFN (3x3)
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: EZBuck™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: AOZ2152 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: Surface Mount 18-PowerWFQFN Supplier Device Package: 18-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - AOZ2152EQI-31 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
AOZ2152EQI-31
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators AOZ2152EQI-31
Manufacturer: Alpha & Omega Semiconductor Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: EZBuck™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: AOZ2152 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: Surface Mount 18-PowerWFQFN Supplier Device Package: 18-QFN (3x3)

Manufacturer: Alpha & Omega Semiconductor Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series: EZBuck™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: AOZ2152
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: Surface Mount 18-PowerWFQFN
Supplier Device Package: 18-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number AOZ2152EQI-31
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details