Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 18-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 18-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 18-PowerWFQFN
Win Source Part Number: 980174-AOZ2152EQI-30
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: EZBuck™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 23.8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 18-PowerWFQFN
Supplier Device Package: 18-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1871-6,AOZ2152EQ
Base Product Number: AOZ2152
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 18-PowerWFQFN
IC REG BUCK ADJ 6A 18QFN
IC REG BUCK ADJ 6A 18QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-1871-2-ND | 980174-AOZ2152EQI-30 | AOZ2152EQI-30 | AOZ2152EQI-30 | AOZ2152EQI-30 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 18-PowerWFQFN | Other; Tape & Reel | Other; 18-PowerWFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 to 23.8 volts | 0.8000 to 23.8 volts | 0.8000 volts |