Alpha & Omega Semiconductor, Ltd. Buck 5A Step-Down DC-DC Converter IC AOZ2152EQI-29

Description
IC REG BUCK ADJ 5A 18QFN Product overview: AOZ2152EQI-29 from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AOZ2152EQI-29 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 5A 18QFN Product overview: AOZ2152EQI-29 from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AOZ2152EQI-29 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 5A Step-Down DC-DC Converter IC - 739-AOZ2152EQI-29 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 5A Step-Down DC-DC Converter IC
739-AOZ2152EQI-29
Buck 5A Step-Down DC-DC Converter IC 739-AOZ2152EQI-29
IC REG BUCK ADJ 5A 18QFN Product overview: AOZ2152EQI-29 from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AOZ2152EQI-29 can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 5A 18QFN Product overview: AOZ2152EQI-29 from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AOZ2152EQI-29 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AOZ2152EQI-29
Product Name Buck 5A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details