Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 729555-AOZ2151PQI-03
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Supplier Device Package: 18-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 23.8V
Manufacturer Package: 18-PowerWFQFN
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 6.5V
Voltage - Input (Maximum): 28V
IC REG BUCK ADJ 4A 18QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN
POWER IC EZBUCK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-1864-2-ND | 729555-AOZ2151PQI-03 | AOZ2151PQI-03 | AOZ2151PQI-03 | AOZ2151PQI-03 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ2151PQI-03 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 18-PowerWFQFN | Other; 18-PowerWFQFN | Other; 18-PowerWFQFN | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 23.8 volts | 23.8 volts | 0.8000 volts | 0.8000 to 23.8 volts |