Alpha & Omega Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators AOZ2151EQI-30

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 785-1863-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
785-1863-1-ND
Voltage Regulators - DC DC Switching Regulators 785-1863-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 785-1863-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
785-1863-2-ND
Voltage Regulators - DC DC Switching Regulators 785-1863-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 785-1863-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
785-1863-6-ND
Voltage Regulators - DC DC Switching Regulators 785-1863-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1126586-AOZ2151EQI-30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1126586-AOZ2151EQI-30
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1126586-AOZ2151EQI-30
Win Source Part Number: 1126586-AOZ2151EQI-3 0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: EZBuck™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 4A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Voltage - Output (Max): 23.8V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 6.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 18-PowerWFQFN Supplier Device Package: 18-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AOZ2151EQI30; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1863-2,AOZ2151EQ I-30-ND,785-1863-1,7 85-1863-6 Base Product Number: AOZ2151

Win Source Part Number: 1126586-AOZ2151EQI-30
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: EZBuck™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 23.8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 18-PowerWFQFN
Supplier Device Package: 18-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AOZ2151EQI30;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1863-2,AOZ2151EQI-30-ND,785-1863-1,785-1863-6
Base Product Number: AOZ2151

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ2151EQI-30 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ2151EQI-30
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ2151EQI-30
IC REG BUCK ADJ 4A COT

IC REG BUCK ADJ 4A COT

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ2151EQI-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ2151EQI-30
Voltage Regulators - DC DC Switching Regulators AOZ2151EQI-30
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ2151EQI-30 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AOZ2151EQI-30
Voltage Regulators - DC DC Switching Regulators AOZ2151EQI-30
IC REG BUCK ADJ 4A 18QFN

IC REG BUCK ADJ 4A 18QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AOZ2151EQI-30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AOZ2151EQI-30
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AOZ2151EQI-30
IC REG BUCK ADJ 4A 18QFN

IC REG BUCK ADJ 4A 18QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 785-1863-1-ND 1126586-AOZ2151EQI-30 AOZ2151EQI-30 AOZ2151EQI-30 AOZ2151EQI-30 AOZ2151EQI-30
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 18-PowerWFQFN Other; Tape & Reel Other; 18-PowerWFQFN Other; 18-PowerWFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 4 to 7.5 volts 0.8000 to 23.8 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data