Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017381-AOZ2023PI
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 3A
Family Name: AOZ2023PI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO Exposed Pad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.25V @ 2A
Operating Supply Current: 1mA
Maximum Output Voltage: 5.25V
Protection Features: Over Current, Over Temperature, Power On Reset (POR), Soft Start
Alternative Parts (Cross-Reference): AOZ5048QI ;
Introduction Date: August 20, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO-EP
IC REG LINEAR POS ADJ 3A 8SO Product overview: AOZ2023PI from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2023PI can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 8SO
IC REG LINEAR POS ADJ 3A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1017381-AOZ2023PI | AOZ2023PI-ND | 776-AOZ2023PI | AOZ2023PI | AOZ2023PI |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AOZ2023PI | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-SO Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC | |
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good |