Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - AOZ2023 AOZ2023

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729554-AOZ2023 Manufacturer Homepage: www.aosmd.com Reference case: SOP-8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729554-AOZ2023 Manufacturer Homepage: www.aosmd.com Reference case: SOP-8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AOZ2023 - 729554-AOZ2023 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AOZ2023
729554-AOZ2023
PMIC - PMIC - Voltage Regulators - Linear - AOZ2023 729554-AOZ2023
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729554-AOZ2023 Manufacturer Homepage: www.aosmd.com Reference case: SOP-8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 729554-AOZ2023
Manufacturer Homepage: www.aosmd.com
Reference case: SOP-8
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-AOZ2023
LDO Voltage Regulator IC 699-AOZ2023
Product overview: AOZ2023 from Alpha and Omega Semiconductor, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AOZ2023 can be used for catalog matching and distributor lookup.

Product overview: AOZ2023 from Alpha and Omega Semiconductor, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AOZ2023 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 729554-AOZ2023 699-AOZ2023
Product Name PMIC - PMIC - Voltage Regulators - Linear - AOZ2023 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3944KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ25890HRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details