Alpha & Omega Semiconductor, Ltd. 3A Voltage Regulator IC AOZ2003PI

Description
IC REG LINEAR POS ADJ 3A 8SO Product overview: AOZ2003PI from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2003PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A 8SO Product overview: AOZ2003PI from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2003PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
776-AOZ2003PI
3A Voltage Regulator IC 776-AOZ2003PI
IC REG LINEAR POS ADJ 3A 8SO Product overview: AOZ2003PI from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2003PI can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 8SO Product overview: AOZ2003PI from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2003PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AOZ2003PI - 811077-AOZ2003PI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AOZ2003PI
811077-AOZ2003PI
PMIC - PMIC - Voltage Regulators - Linear - AOZ2003PI 811077-AOZ2003PI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 811077-AOZ2003PI Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1V Supplier Device Package: 8-SO-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.15V Protection Features: Over Current, Over Temperature, Power On Reset (POR), Soft Start Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 3A Current - Quiescent (Iq): 1mA

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 811077-AOZ2003PI
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1V
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.15V
Protection Features: Over Current, Over Temperature, Power On Reset (POR), Soft Start
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 3A
Current - Quiescent (Iq): 1mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AOZ2003PI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AOZ2003PI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AOZ2003PI-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO-EP

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO-EP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AOZ2003PI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AOZ2003PI
PMIC - Voltage Regulators - Linear AOZ2003PI
IC REG LINEAR POS ADJ 3A 8SO

IC REG LINEAR POS ADJ 3A 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AOZ2003PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AOZ2003PI
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AOZ2003PI
IC REG LINEAR POS ADJ 3A 8SO

IC REG LINEAR POS ADJ 3A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AOZ2003PI 811077-AOZ2003PI AOZ2003PI-ND AOZ2003PI AOZ2003PI
Product Name 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AOZ2003PI Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC Exposed Pad SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC
Output Voltage 1 volts 5.15 volts 1 to 5.15 volts 1 volts
IOUT 3 amps 3 amps 3 amps 3 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data