IC LED DRIVER CTRLR PWM 16SO Product overview: AOZ1977AI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1977AI can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017378-AOZ1977AI
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 100kHz, 350kHz
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 16V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 16-SO
IC LED DRIVER CTRLR DIM 16SOIC
IC LED DRIVER CTRLR PWM 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AOZ1977AI | 1017378-AOZ1977AI | AOZ1977AI-ND | AOZ1977AI | AOZ1977AI |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - AOZ1977AI | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 8 to 30 volts | 8 volts | 8 to 30 volts | 8 to 30 volts | |
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 16-SOIC | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |