Alpha & Omega Semiconductor, Ltd. LED Drivers AOZ1935QI

Description
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 16-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AOZ1935QI-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
AOZ1935QI-ND
LED Drivers AOZ1935QI-ND
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 16-QFN (3x3)

LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 16-QFN (3x3)

Buy Now Datasheet
Singapore, Singapore
20MA LED Driver IC
137-AOZ1935QI
20MA LED Driver IC 137-AOZ1935QI
IC LED DRVR RGLTR PWM 20MA 16QFN Product overview: AOZ1935QI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1935QI can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 20MA 16QFN Product overview: AOZ1935QI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1935QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AOZ1935QI - 199131-AOZ1935QI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AOZ1935QI
199131-AOZ1935QI
PMIC - PMIC - LED Drivers - AOZ1935QI 199131-AOZ1935QI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199131-AOZ1935QI Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Output Voltage: 40V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199131-AOZ1935QI
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AOZ1935QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AOZ1935QI
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AOZ1935QI
IC LED DRVR RGLTR PWM 20MA 16QFN

IC LED DRVR RGLTR PWM 20MA 16QFN

Supplier's Site
PMIC - LED Drivers - AOZ1935QI - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AOZ1935QI
PMIC - LED Drivers AOZ1935QI
IC LED DRVR RGLTR DIM 20MA 16QFN

IC LED DRVR RGLTR DIM 20MA 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AOZ1935QI-ND 137-AOZ1935QI 199131-AOZ1935QI AOZ1935QI AOZ1935QI
Product Name LED Drivers 20MA LED Driver IC PMIC - PMIC - LED Drivers - AOZ1935QI Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 25 volts 2.7 to 25 volts 2.7 volts 2.7 to 25 volts
Output Voltage 40 volts 40 volts
Output Current 20 milliamps 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 200 watts
Features RoHS Compliant
View Details
Automotive 3A Buck Led Driver - A6213KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - LED Drivers - LM3404HVMAX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details