The AOZ1915DI is a high-performance boost regulator designed for applications requiring a compact solution. It operates within a 2.7V to 5.5V input voltage range and can generate adjustable output voltages up to 22V. The device features a current-mode control mechanism, which facilitates easy loop compensation and provides fast transient response. It incorporates an internal MOSFET and Schottky diode, enhancing efficiency and reducing component count. With a switching frequency of either 600kHz or 1.2MHz, the AOZ1915DI allows for the use of low-profile inductors and capacitors, making it suitable for space-constrained applications. Key protective features include input under-voltage lockout, cycle-by-cycle current limit, thermal shutdown, and programmable soft-start. The regulator is housed in a small 4mm x 3mm DFN-12 package and is rated for operation over a temperature range of -40°C to +85°C. Typical applications include LCD TVs, monitors, notebook displays, and handheld devices.
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.5A (Switch) 12-VFDFN Exposed Pad
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199130-AOZ1915DI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (4x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 22V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.5A (Switch) 12-VFDFN Exposed Pad
IC REG BOOST ADJ 1.5A 12DFN
IC REG BOOST ADJ 1.5A 12DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1915DI-ND | 199130-AOZ1915DI | AOZ1915DI | AOZ1915DI | AOZ1915DI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1915DI | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-VFDFN Exposed Pad | Other; 12-DFN (4x3) | Other; 12-VFDFN Exposed Pad | ||
| Output Voltage | 2.7 to 22 volts | 2.7 volts | 2.7 to 22 volts | 2.7 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |