The AOZ1905FIL is a high-performance step-up DC-DC switching regulator designed for applications requiring adjustable output voltage up to 24V. It operates within a 2.7V to 5.5V input voltage range and features a constant switching frequency of either 600kHz or 1.2MHz, selectable via a frequency select pin. The device incorporates internal MOSFETs, current-mode control for improved transient response, and essential protection features including input under-voltage lockout, cycle-by-cycle current limit, thermal shutdown, and programmable soft-start. This regulator is available in a compact 3mm x 3mm DFN-10 package and an MSOP-8 package, both rated for an operating temperature range of -40°C to +85°C. It is suitable for various applications such as LCD TVs, monitors, notebook displays, and handheld devices. The AOZ1905FIL is compliant with RoHS standards and is categorized as a Green Product, indicating reduced levels of halogens.
"Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 2A 8MSOP
IC REG BOOST ADJUSTABLE 2A 8MSOP
IC REG BOOST ADJUSTABLE 2A 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | AOZ1905FIL-ND | AOZ1905FIL | AOZ1905FIL | AOZ1905FIL | 62-AOZ1905FIL |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJUSTABLE 2A 8MSOP |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| Output Voltage | 2.7 to 24 volts | 2.7 to 24 volts | 2.7 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |