Alpha & Omega Semiconductor, Ltd. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators AOZ1905FIL_2

Description
Win Source Part Number: 1045217-AOZ1905FIL_2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: EZBoost Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz, 1.2MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1045217-AOZ1905FIL_2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: EZBoost Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz, 1.2MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1045217-AOZ1905FIL_2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1045217-AOZ1905FIL_2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1045217-AOZ1905FIL_2
Win Source Part Number: 1045217-AOZ1905FIL_2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: EZBoost Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz, 1.2MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Obsolete

Win Source Part Number: 1045217-AOZ1905FIL_2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: EZBoost
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz, 1.2MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.7V
Synchronous Rectifier: No
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Product Status: Obsolete

Buy Now
IC REG BOOST ADJUSTABLE 2A 8MSOP - 62-AOZ1905FIL_2 - Utmel Electronic Limited
Hong Kong, China
IC REG BOOST ADJUSTABLE 2A 8MSOP
62-AOZ1905FIL_2
IC REG BOOST ADJUSTABLE 2A 8MSOP 62-AOZ1905FIL_2
IC REG BOOST ADJUSTABLE 2A 8MSOP

IC REG BOOST ADJUSTABLE 2A 8MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - AOZ1905FIL_2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AOZ1905FIL_2
PMIC - Voltage Regulators - DC DC Switching Regulators AOZ1905FIL_2
IC REG BOOST ADJUSTABLE 2A 8MSOP

IC REG BOOST ADJUSTABLE 2A 8MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AOZ1905FIL_2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AOZ1905FIL_2
Voltage Regulators - DC DC Switching Regulators AOZ1905FIL_2
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1045217-AOZ1905FIL_2 62-AOZ1905FIL_2 AOZ1905FIL_2 AOZ1905FIL_2
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BOOST ADJUSTABLE 2A 8MSOP PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SSOP; Other; Tape & Reel (TR) SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
fsw 600 to 1200 kHz 600 to 1200 kHz 600 to 1200 kHz
Unlock Full Specs
to access all available technical data