Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017373-AOZ1905DI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 24V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC REG BOOST ADJUSTABLE 2A 10DFN
IC REG BOOST ADJ 2A 10DFN
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ1905DI-ND | 1017373-AOZ1905DI | AOZ1905DI | AOZ1905DI | AOZ1905DI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1905DI | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-DFN (3x3) | Other; 10-WFDFN Exposed Pad | ||
| Output Voltage | 2.7 to 24 volts | 2.7 volts | 2.7 volts | 2.7 to 24 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |