Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1375DI AOZ1375DI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911486-AOZ1375DI Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3.4V ~ 23V Family Name: AOZ1375 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911486-AOZ1375DI Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3.4V ~ 23V Family Name: AOZ1375 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1375DI
AOZ1375DI
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1375DI AOZ1375DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911486-AOZ1375DI Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3.4V ~ 23V Family Name: AOZ1375 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911486-AOZ1375DI
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3.4V ~ 23V
Family Name: AOZ1375
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AOZ1375DI - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AOZ1375DI
PMIC - Power Distribution Switches, Load Drivers AOZ1375DI
IC PWR SWITCH N-CHAN 1:1 12DFN

IC PWR SWITCH N-CHAN 1:1 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AOZ1375DI AOZ1375DI
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1375DI PMIC - Power Distribution Switches, Load Drivers
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers