Alpha & Omega Semiconductor, Ltd. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AOZ1375DI-01

Description
Win Source Part Number: 963719-AOZ1375DI-01 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 3.4V ~ 23V Rds On (Typ): 17.8mOhm Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.4V ~ 23V Alternative Parts (Cross-Reference): AOZ1375DI-01AOZ1375D I01; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1916-6,785-1916- 1,785-1916-2 Base Product Number: AOZ1375
Request a Quote Datasheet
Description
Win Source Part Number: 963719-AOZ1375DI-01 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 3.4V ~ 23V Rds On (Typ): 17.8mOhm Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.4V ~ 23V Alternative Parts (Cross-Reference): AOZ1375DI-01AOZ1375D I01; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1916-6,785-1916- 1,785-1916-2 Base Product Number: AOZ1375
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 963719-AOZ1375DI-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
963719-AOZ1375DI-01
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 963719-AOZ1375DI-01
Win Source Part Number: 963719-AOZ1375DI-01 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 3.4V ~ 23V Rds On (Typ): 17.8mOhm Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.4V ~ 23V Alternative Parts (Cross-Reference): AOZ1375DI-01AOZ1375D I01; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1916-6,785-1916- 1,785-1916-2 Base Product Number: AOZ1375

Win Source Part Number: 963719-AOZ1375DI-01
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 3.4V ~ 23V
Rds On (Typ): 17.8mOhm
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.4V ~ 23V
Alternative Parts (Cross-Reference): AOZ1375DI-01AOZ1375DI01;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1916-6,785-1916-1,785-1916-2
Base Product Number: AOZ1375

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 963719-AOZ1375DI-01
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1658415 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details