Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1363DI AOZ1363DI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861201-AOZ1363DI Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: AOZ1363 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861201-AOZ1363DI Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: AOZ1363 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1363DI
AOZ1363DI
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1363DI AOZ1363DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861201-AOZ1363DI Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: AOZ1363 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861201-AOZ1363DI
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AOZ1363
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AOZ1363DI - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AOZ1363DI
PMIC - Power Distribution Switches, Load Drivers AOZ1363DI
IC PWR SWITCH N-CHAN 1:1 12DFN

IC PWR SWITCH N-CHAN 1:1 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AOZ1363DI AOZ1363DI
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1363DI PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details