Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1360DIL AOZ1360DIL

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017370-AOZ1360DIL Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 5.5 V to 28 V Rds On (Typ): 22 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (4x4) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5050AJTR-E; VND5050AK-E; VND5050AKTR-E; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017370-AOZ1360DIL Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 5.5 V to 28 V Rds On (Typ): 22 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (4x4) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5050AJTR-E; VND5050AK-E; VND5050AKTR-E; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1360DIL
AOZ1360DIL
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1360DIL AOZ1360DIL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017370-AOZ1360DIL Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 5.5 V to 28 V Rds On (Typ): 22 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (4x4) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5050AJTR-E; VND5050AK-E; VND5050AKTR-E; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017370-AOZ1360DIL
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Voltage - Load: 5.5 V to 28 V
Rds On (Typ): 22 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (4x4)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND5050AJTR-E; VND5050AK-E; VND5050AKTR-E;
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AOZ1360DIL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AOZ1360DIL
PMIC - Power Distribution Switches, Load Drivers AOZ1360DIL
IC PWR SWITCH P-CHAN 1:1 10DFN

IC PWR SWITCH P-CHAN 1:1 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AOZ1360DIL AOZ1360DIL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1360DIL PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-316 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details