Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009844-AOZ1360AIL
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Voltage - Load: 5.5 V to 28 V
Rds On (Typ): 22 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND5E050ACJTR-E; AOZ1360DIL; VND5E050ACJ-E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC PWR SWITCH P-CHAN 1:1 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AOZ1360AIL | AOZ1360AIL |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1360AIL | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.5 V to 28 V |