Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1353DI-01 AOZ1353DI-01

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911485-AOZ1353DI-01 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: AOZ1353 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 785-1913-6, 785-1913-2, 785-1913-1
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911485-AOZ1353DI-01 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: AOZ1353 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 785-1913-6, 785-1913-2, 785-1913-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1353DI-01
AOZ1353DI-01
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1353DI-01 AOZ1353DI-01
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911485-AOZ1353DI-01 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: AOZ1353 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 785-1913-6, 785-1913-2, 785-1913-1

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911485-AOZ1353DI-01
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 12-VFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AOZ1353
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 785-1913-6, 785-1913-2, 785-1913-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AOZ1353DI-01 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AOZ1353DI-01
PMIC - Power Distribution Switches, Load Drivers AOZ1353DI-01
IC PWR SWITCH N-CHAN 1:1 12DFN

IC PWR SWITCH N-CHAN 1:1 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AOZ1353DI-01 AOZ1353DI-01
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1353DI-01 PMIC - Power Distribution Switches, Load Drivers
Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details