Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017369-AOZ1342PI-1
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO Exposed Pad
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHANNEL 1:2 8SO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AOZ1342PI-1 | AOZ1342PI-1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1342PI-1 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |