Alpha & Omega Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1336DI AOZ1336DI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 094312-AOZ1336DI Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 27 mOhm Family Name: AOZ1336 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN-EP (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22965DSGT; TPS22965DSGR; TPS22965NDSGR; R5527K001D-TR ; Introduction Date: January 02, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 094312-AOZ1336DI Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 27 mOhm Family Name: AOZ1336 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN-EP (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22965DSGT; TPS22965DSGR; TPS22965NDSGR; R5527K001D-TR ; Introduction Date: January 02, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1336DI - AOZ1336DI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1336DI
AOZ1336DI
PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1336DI AOZ1336DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 094312-AOZ1336DI Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 27 mOhm Family Name: AOZ1336 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN-EP (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22965DSGT; TPS22965DSGR; TPS22965NDSGR; R5527K001D-TR ; Introduction Date: January 02, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 094312-AOZ1336DI
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Load: 0.8 V to 5.5 V
Rds On (Typ): 27 mOhm
Family Name: AOZ1336
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN-EP (2x2)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS22965DSGT; TPS22965DSGR; TPS22965NDSGR; R5527K001D-TR ;
Introduction Date: January 02, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AOZ1336DI - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AOZ1336DI
PMIC - Power Distribution Switches, Load Drivers AOZ1336DI
IC PWR SWITCH N-CHAN 1:1 8DFN

IC PWR SWITCH N-CHAN 1:1 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AOZ1336DI AOZ1336DI
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1336DI PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Units - 2006643 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details