Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078242-AOZ1331DI
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 6A
Voltage - Load: 0.8 V to 5.5 V
Rds On (Typ): 20 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DFN (3x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
IC PWR SWITCH N-CHAN 1:1 14DFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AOZ1331DI | AOZ1331DI |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1331DI | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 0.8 V to 5.5 V |