Alpha & Omega Semiconductor, Ltd. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AOZ1331ADI

Description
Win Source Part Number: 979561-AOZ1331ADI Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 20mOhm Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ1331 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 979561-AOZ1331ADI Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 20mOhm Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ1331 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 979561-AOZ1331ADI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
979561-AOZ1331ADI
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 979561-AOZ1331ADI
Win Source Part Number: 979561-AOZ1331ADI Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 20mOhm Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ1331 Product Status: Last Time Buy

Win Source Part Number: 979561-AOZ1331ADI
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 0.8V ~ 5.5V
Rds On (Typ): 20mOhm
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-DFN (3x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOZ1331
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 979561-AOZ1331ADI
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage Supervisors - 1901655 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details