Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 104553-AOZ1300AI
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Load: 2.7 V to 6 V
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): LM3525MX-L/NOPB; MIC2525-2BM; BD6519FJ-E2;
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC PWR SWITCH N-CHAN 1:1 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AOZ1300AI | AOZ1300AI |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AOZ1300AI | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 6 V |