Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A SOT-23-6
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009843-AOZ1282CI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 450kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: AOZ1282CI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 36V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT1933HS6#PBF; LT1933ES6#TR; LMR14203XMK;
Introduction Date: June 13, 2012
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ 1.2A SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A SOT-23-6
IC REG BUCK ADJ 1.2A SOT23-6
IC REG BUCK ADJ 1.2A SOT23-6
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-1613-1-ND | 009843-AOZ1282CI | AOZ1282CI | AOZ1282CI | AOZ1282CI | AOZ1282CI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ1282CI | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Output Voltage | 0.8000 to 36 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 36 volts | 0.8000 volts | |
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |